Central Technologies CTCBF1206F-101P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF1206F-101P
CTCBF1206F-101P

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF1206F-101P
Technology Multilayer
Impedance 100 ohms
Testing Frequency 100000 kHz
DCR 0.0300 ohms
Rated DC Current 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - BMB2A0200BN3-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details