Central Technologies CTCBF1206-121M

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF1206-121M
CTCBF1206-121M
Datasheet

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF1206-121M
Technology Multilayer
Impedance 120 ohms
Testing Frequency 100000 kHz
DCR 0.1000 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176493-1 - TE Connectivity
Specs
Impedance 200 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-561 0603AF-561XJRW - Coilcraft, Inc.
Specs
Impedance 5135 ohms
DCR 0.4900 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details