Central Technologies CTCBF0805F-301P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF0805F-301P
CTCBF0805F-301P

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF0805F-301P
Technology Multilayer
Impedance 300 ohms
Testing Frequency 100000 kHz
DCR 0.0800 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176491-7 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details