Central Technologies CTCBF0805-301S

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF0805-301S
CTCBF0805-301S
Datasheet

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF0805-301S
Technology Multilayer
Impedance 300 ohms
Testing Frequency 100000 kHz
DCR 1 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0150ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Packing Method Tape Reel
View Details