Central Technologies CTCBF0603F-301P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF0603F-301P
CTCBF0603F-301P

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF0603F-301P
Technology Multilayer
Impedance 300 ohms
Testing Frequency 100000 kHz
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY0052ANCT-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details