Central Technologies CTCBF0603F-110P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF0603F-110P
CTCBF0603F-110P

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF0603F-110P
Technology Multilayer
Impedance 11 ohms
Testing Frequency 100000 kHz
DCR 0.0200 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2176744-2 - TE Connectivity
Specs
Impedance 5 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers