Central Technologies CTCBF0603-190M

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF0603-190M
CTCBF0603-190M
Datasheet

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF0603-190M
Technology Multilayer
Impedance 19 ohms
Testing Frequency 100000 kHz
DCR 0.0500 ohms
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CZP Multilayer Power Ferrite Beads -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Impedance 19 to 1000 ohms
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176486-2 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.39uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R39XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers