Central Technologies CTCBF0603-102S

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF0603-102S
CTCBF0603-102S
Datasheet

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF0603-102S
Technology Multilayer
Impedance 1000 ohms
Testing Frequency 100000 kHz
DCR 2 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176743-9 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0603AF Ferrite Chip Inductors - 0603AF-472 0603AF-472XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details