CT960AWF-1R2M -- CT960AWF SERIES
Central Technologies
CT960AWF Series
CT960AWF-1R2M
Suppliers
CT960AWF Series
CT960AWF-1R2M
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CT960AWF-1R2M |
|
Product Name
|
CT960AWF Series |
|
Application
|
Power Choke
|
|
Standards and Certifications
|
RoHS
|
|
Inductance Range
|
1.2 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0460 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wirewound; Wirewound
Core Material
Ceramic; Ceramic
Inductance Range
0.0470 microH
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.0120 microH
View Details
2 suppliers
Inductance Range
0.0220 microH
DCR
1.2 ohms
Rated DC Current
150 milliamps
View Details
Technology
Multilayer
Core Material
Ferrite
Standards and Certifications
RoHS
View Details