| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CT622LYF-120 | CT622LYF-120 |
| Mounting Option | Through Hole | Through Hole |
| Technology | Standard | Standard |
| Application | Power Choke | RF Choke |
| Configuration | Fixed | Fixed |
| Inductance Range | 12 microH | 12 microH |