CT2744045447F -- CT274 SERIES
Central Technologies
CT274 Series
CT2744045447F
Suppliers
CT274 Series
CT2744045447F
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
CT2744045447F |
|
Product Name
|
CT274 Series |
|
Technology
|
Wirewound
|
|
Impedance
|
30 to 60 ohms
|
|
Impedance Tolerance
|
20 (+/- %)
|
|
DCR
|
1.2 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Impedance
220 ohms
DCR
0.4000 ohms
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers