CT2743019447F -- CT274 SERIES
Central Technologies
CT274 Series
CT2743019447F
Suppliers
CT274 Series
CT2743019447F
Technical Specifications
|
Product Category
|
Ferrite Beads |
|
Product Number
|
CT2743019447F |
|
Product Name
|
CT274 Series |
|
Technology
|
Wirewound
|
|
Impedance
|
23 to 38 ohms
|
|
DCR
|
0.6000 ohms
|
|
Bead Form Factor
|
Chip
|
Unlock Full Specs
to access all available technical data
Similar Products
Impedance
220 ohms
DCR
0.7500 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers