| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CT187LYF-222 | CT187LYF-222 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Standard | Standard |
| Application | Power Choke | RF Choke |
| Configuration | Fixed | Fixed |