| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CT181LYF-223 | CT181LYF-223 |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 to 125 C (-4 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Standard | |
| Application | RF Choke | Power Choke |
| Configuration | Fixed | Fixed |