| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CT1008HQF-33N_ |
| Product Name | CT1008HQF |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Bobbin |
| Application | General Purpose |