Central Technologies Bridge Rectifiers - CBRHDSH1-100TR13 CBRHDSH1-100TR13

Description
Manufacturer: Central Technologies Win Source Part Number: 820199-CBRHDSH1-100T R13 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Central Technologies Win Source Part Number: 820199-CBRHDSH1-100T R13 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - CBRHDSH1-100TR13 - 820199-CBRHDSH1-100TR13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - CBRHDSH1-100TR13
820199-CBRHDSH1-100TR13
Bridge Rectifiers - CBRHDSH1-100TR13 820199-CBRHDSH1-100TR13
Manufacturer: Central Technologies Win Source Part Number: 820199-CBRHDSH1-100T R13 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Central Technologies
Win Source Part Number: 820199-CBRHDSH1-100TR13
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 820199-CBRHDSH1-100TR13
Product Name Bridge Rectifiers - CBRHDSH1-100TR13
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1219613 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4982 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 47.5 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details