The TIP42B is a PNP silicon power transistor in a TO-220-3 package with a collector-base and collector-emitter voltage rating of 80 V, a continuous collector current of 6.0 A, and a power dissipation of 65 W. The junction temperature range is -65 to +150 °C. The package has a collector tab connected to pin 2, and the dimensions conform to the TO-220 mechanical standard. It is supplied in bulk packaging with a standard quantity of 500 devices per box.
Bipolar (BJT) Transistor PNP 80V 6A 3MHz 65W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP42BPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |