The TIP41C is an NPN silicon power transistor in a TO-220 package designed for power amplifier and high-speed switching applications. It has a collector-base voltage rating of 100 V, a collector-emitter voltage rating of 100 V, a continuous collector current of 6.0 A, and a power dissipation of 65 W. The device features a collector-emitter saturation voltage of 1.5 V at 6.0 A collector current and 0.6 A base current, and a base-emitter on-voltage of 2.0 V under the same conditions. The current gain (hFE) ranges from 15 to 75 at 3.0 A collector current. The transition frequency is 3.0 MHz. The operating and storage junction temperature range is -65 to +150 °C.
Bipolar Transistors - BJT NPN 100Vcbo 100Vceo 5.0Vebo 65W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TIP41C |
| Product Name | Bipolar Transistors - BJT |