The TIP41A is an NPN silicon power transistor designed for power amplifier and high-speed switching applications, housed in a TO-220 package with a collector tab electrically connected to the collector terminal. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 6.0 A, and a power dissipation of 65 W at TC=25°C. The transistor features a minimum current gain (hFE) of 15 at IC=3.0 A, a collector-emitter saturation voltage of 1.5 V at IC=6.0 A, and a transition frequency of 3.0 MHz. The operating and storage junction temperature range is -65 to +150°C. Devices are bulk packed in standard quantities of 500.
Bipolar (BJT) Transistor NPN 60V 6A 3MHz 65W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP41APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |