Central Semiconductor Corp. Single Bipolar Transistors TIP36B

Description
Bipolar (BJT) Transistor PNP 80V 25A 3MHz 125W Through Hole TO-218
Request a Quote
Description
Bipolar (BJT) Transistor PNP 80V 25A 3MHz 125W Through Hole TO-218
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP36B is a PNP silicon power transistor in a TO-218 package, designed for high current amplifier and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 25 A, and a power dissipation of 125 W. The thermal resistance from junction to case is 1.0 °C/W. The collector-emitter saturation voltage is 4.0 V at a collector current of 25 A and base current of 5.0 A. The base-emitter on voltage is 4.5 V at a collector current of 25 A. The gain (hFE) ranges from 10 to 100 at a collector current of 15 A. The transition frequency is 3.0 MHz. The operating and storage junction temperature range is -65 to +150 °C.

Datasheet Summary
Powered by GS/AI

The TIP36B is a PNP silicon power transistor in a TO-218 package, designed for high current amplifier and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 25 A, and a power dissipation of 125 W. The thermal resistance from junction to case is 1.0 °C/W. The collector-emitter saturation voltage is 4.0 V at a collector current of 25 A and base current of 5.0 A. The base-emitter on voltage is 4.5 V at a collector current of 25 A. The gain (hFE) ranges from 10 to 100 at a collector current of 15 A. The transition frequency is 3.0 MHz. The operating and storage junction temperature range is -65 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP36B-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP36B-ND
Single Bipolar Transistors TIP36B-ND
Bipolar (BJT) Transistor PNP 80V 25A 3MHz 125W Through Hole TO-218

Bipolar (BJT) Transistor PNP 80V 25A 3MHz 125W Through Hole TO-218

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number TIP36B-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
MOSFETs - 1827274P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT-323
View Details