Central Semiconductor Corp. Single Bipolar Transistors TIP36A

Description
Bipolar (BJT) Transistor PNP 60V 25A 3MHz 125W Through Hole TO-218
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 25A 3MHz 125W Through Hole TO-218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP36A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP36A-ND
Single Bipolar Transistors TIP36A-ND
Bipolar (BJT) Transistor PNP 60V 25A 3MHz 125W Through Hole TO-218

Bipolar (BJT) Transistor PNP 60V 25A 3MHz 125W Through Hole TO-218

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP36A - 899611-TIP36A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP36A
899611-TIP36A
TRANSISTORS - Transistors (BJT) - Single - TIP36A 899611-TIP36A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 899611-TIP36A Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 25 A 3MHz 125 W Through Hole TO-218 Package: Bulk Package: TO-218-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-218 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 899611-TIP36A
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 25 A 3MHz 125 W Through Hole TO-218
Package: Bulk
Package: TO-218-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-218
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number TIP36A-ND 899611-TIP36A
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP36A
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN8523GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PG-WSON-8
View Details
IGBT - 219804477 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details