Central Semiconductor Corp. Single Bipolar Transistors TIP36

Description
Bipolar (BJT) Transistor PNP 40V 25A 3MHz 125W Through Hole TO-218
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 25A 3MHz 125W Through Hole TO-218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP36-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP36-ND
Single Bipolar Transistors TIP36-ND
Bipolar (BJT) Transistor PNP 40V 25A 3MHz 125W Through Hole TO-218

Bipolar (BJT) Transistor PNP 40V 25A 3MHz 125W Through Hole TO-218

Buy Now Datasheet
40V 25A Bipolar Transistor - 276-TIP36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 25A Bipolar Transistor
276-TIP36
40V 25A Bipolar Transistor 276-TIP36
TRANS PNP 40V 25A TO218 Product overview: TIP36 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 25A TO218 Product overview: TIP36 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 25A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 25A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377211-TIP36 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377211-TIP36
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377211-TIP36
Win Source Part Number: 1377211-TIP36 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Central Semiconductor Corp Package: Bulk Product Status: Obsolete Package / Case: TO-218-3 Supplier Device Package: TO-218 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 25 A Voltage - Collector Emitter Breakdown (Max): 40 V DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 15A, 4V Vce Saturation (Max) @ Ib, Ic: 4V @ 5A, 25A Current - Collector Cutoff (Max): 1mA Frequency - Transition: 3MHz Power - Max: 125 W

Win Source Part Number: 1377211-TIP36
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Bulk
Product Status: Obsolete
Package / Case: TO-218-3
Supplier Device Package: TO-218
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 25 A
Voltage - Collector Emitter Breakdown (Max): 40 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 15A, 4V
Vce Saturation (Max) @ Ib, Ic: 4V @ 5A, 25A
Current - Collector Cutoff (Max): 1mA
Frequency - Transition: 3MHz
Power - Max: 125 W

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP36
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP36
TRANS PNP 40V 25A TO218

TRANS PNP 40V 25A TO218

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number TIP36-ND 276-TIP36 1377211-TIP36 TIP36
Product Name Single Bipolar Transistors 40V 25A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-218-3 Bulk SOT3
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data