The TIP35C SL is an NPN silicon power transistor in a TO-218 package, rated for a collector-emitter voltage of 100 V, continuous collector current of 25 A, and power dissipation of 125 W, with a thermal resistance of 1.0 °C/W and operating junction temperature from -65 to +150 °C. All TO-218 package devices, including TIP35C SL, have been designated End of Life, though TIP35C SL remains active as of April 2017. It is replaced by the TIP35C in TO-247 package.
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole TO-218
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP35CSL-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |