Central Semiconductor Corp. Single Bipolar Transistors TIP35A

Description
Bipolar (BJT) Transistor NPN 60V 25A 3MHz 125W Through Hole TO-218
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 25A 3MHz 125W Through Hole TO-218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP35A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP35A-ND
Single Bipolar Transistors TIP35A-ND
Bipolar (BJT) Transistor NPN 60V 25A 3MHz 125W Through Hole TO-218

Bipolar (BJT) Transistor NPN 60V 25A 3MHz 125W Through Hole TO-218

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-TIP35A
Bipolar Transistor 276-TIP35A
TRANS GENERAL PURPOSE TO-218 Product overview: TIP35A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP35A can be used for catalog matching and distributor lookup.

TRANS GENERAL PURPOSE TO-218 Product overview: TIP35A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP35A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP35A - 1267446-TIP35A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP35A
1267446-TIP35A
TRANSISTORS - Transistors (BJT) - Single - TIP35A 1267446-TIP35A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267446-TIP35A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-218 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-218-3 Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 15A, 4V Maximum Power: 125W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1267446-TIP35A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-218
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-218-3
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 15A, 4V
Maximum Power: 125W

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors RF Transistors
Product Number TIP35A-ND 276-TIP35A 1267446-TIP35A
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TIP35A
Polarity NPN NPN
Package Type TO-218-3 SOT3
IC(max) 25000 milliamps
VCEO 60 volts
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data