The TIP34B is a PNP silicon power transistor in a TO-218 package, designed for general purpose amplifier and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 10 A, and a power dissipation of 80 W. The device has a thermal resistance junction-to-case of 1.56 °C/W and an operating junction temperature range of -65 to +150 °C. All TO-218 package devices, including the TIP34B, are classified as End of Life and no longer produced. Its complementary NPN counterpart is the TIP33B. The TIP34B is replaced by the TIP36C in the TO-247 package.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP34B-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |