The TIP34A is a PNP silicon power transistor in a TO-218 package, designed for general purpose amplifier and switching applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 10 A, and a power dissipation of 80 W. The thermal resistance from junction to case is 1.56 °C/W, and the operating and storage junction temperature range is -65 to +150 °C. The device features a transition frequency of 3.0 MHz and a current gain (hFE) of 20 to 100 at a collector current of 3.0 A and collector-emitter voltage of 4.0 V.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP34A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |