The TIP33C is an NPN silicon power transistor in a TO-218 package, designed for general purpose amplifier and switching applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 10 A, and a power dissipation of 80 W. The device features a thermal resistance of 1.56 °C/W from junction to case and operates within a junction temperature range of -65 to +150 °C. The collector-emitter saturation voltage is 4.0 V at 10 A collector current and 2.5 A base current, with a minimum current gain of 20 at 3.0 A collector current. The transition frequency is 3.0 MHz.
Bipolar (BJT) Transistor NPN 100V 10A 3MHz 80W Through Hole TO-218
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP33CCS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |