Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - TIP33A TIP33A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267438-TIP33A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-218 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-218-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 3A, 4V Maximum Power: 80W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267438-TIP33A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-218 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-218-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 3A, 4V Maximum Power: 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP33A - 1267438-TIP33A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP33A
1267438-TIP33A
TRANSISTORS - Transistors (BJT) - Single - TIP33A 1267438-TIP33A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267438-TIP33A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 3MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-218 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.bourns.com Manufacturer Package: TO-218-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 3A, 4V Maximum Power: 80W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1267438-TIP33A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-218
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: TO-218-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 3A, 4V
Maximum Power: 80W

Buy Now
Single Bipolar Transistors - TIP33A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP33A-ND
Single Bipolar Transistors TIP33A-ND
Bipolar (BJT) Transistor NPN 60V 10A 3MHz 80W Through Hole TO-218

Bipolar (BJT) Transistor NPN 60V 10A 3MHz 80W Through Hole TO-218

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1267438-TIP33A TIP33A-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP33A Single Bipolar Transistors
Polarity NPN NPN
Package Type SOT3 TO-218-3
Packing Method Bulk; Bulk
TJ -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8403TR - 1020741-AUIRFN8403TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 4300 to 94000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details