The TIP32B is a silicon PNP power transistor in a TO-220 package, designed for power amplifier and high-speed switching applications. It features a collector-emitter voltage rating of 80 V, a continuous collector current of 3.0 A, and a power dissipation of 40 W. The device has a thermal resistance from junction to case of 3.13 °C/W and operates within a junction temperature range of -65 to +150 °C. The TO-220 case has dimensions of 14.23 to 15.87 mm in length, with the tab connected to the collector. It is bulk packed in quantities of 500 per box.
Bipolar (BJT) Transistor PNP 80V 3A 3MHz 40W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP32BPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |