The TIP32A is a silicon PNP power transistor in a TO-220 package, designed for power amplifier and high-speed switching applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 3.0 A, and a power dissipation of 40 W. The device features a thermal resistance from junction to case of 3.13 °C/W and operates within a junction temperature range of -65 to +150 °C. The TO-220 case has a mechanical footprint with a height of 5.85 to 6.85 mm, a length of 12.70 to 14.70 mm, and a width of 10.01 to 10.60 mm. The tab is electrically connected to the collector. The part is available in bulk packaging with a standard quantity of 500 units per box. The TIP32A series meets no stated industry standards beyond general semiconductor reliability.
Bipolar (BJT) Transistor PNP 60V 3A 3MHz 40W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP32ASLPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |