The TIP31C is a silicon NPN power transistor designed for power amplifier and high-speed switching applications, housed in a TO-220 package with a 14.23 to 15.87 mm lead spacing and a collector tab electrically connected to the collector pin. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 3.0 A, and a power dissipation of 40 W at TC=25°C. The device has a thermal resistance from junction to case of 3.13 °C/W and a transition frequency of 3.0 MHz. The collector-emitter saturation voltage is 1.2 V at IC=3.0 A and IB=375 mA, with a minimum DC current gain of 10 at IC=3.0 A. Operating and storage junction temperatures range from -65°C to +150°C.
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 40W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP31CSLPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |