Central Semiconductor Corp. Single Bipolar Transistors TIP31C PBFREE

Description
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 40W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 40W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-TIP31CPBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-TIP31CPBFREE-ND
Single Bipolar Transistors 1514-TIP31CPBFREE-ND
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 40W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 100V 3A 3MHz 40W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1030838-TIP31C PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1030838-TIP31C PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1030838-TIP31C PBFREE
Win Source Part Number: 1030838-TIP31C PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 50 Power - Max: 40 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 300µA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V Frequency - Transition: 3MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Central Semiconductor Corp Other Names: TIP31CCS,1514-TIP31C PBFREE,TIP31CCS-ND Base Product Number: TIP31

Win Source Part Number: 1030838-TIP31C PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 50
Power - Max: 40 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V
Frequency - Transition: 3MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Central Semiconductor Corp
Other Names: TIP31CCS,1514-TIP31CPBFREE,TIP31CCS-ND
Base Product Number: TIP31

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Bipolar RF Transistors
Product Number 1514-TIP31CPBFREE-ND 1030838-TIP31C PBFREE
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 3000 milliamps
Power Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
45V 0.1A Bipolar Transistor - 276-BC860BW E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 155204 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details