The TIP31 is an NPN power transistor in a TO-220 package, rated for a continuous collector current of 3.0 A and a maximum power dissipation of 40 W. It has a collector-emitter breakdown voltage of 40 V, a minimum current gain of 10 at a collector current of 3.0 A, a collector-emitter saturation voltage of 1.2 V at a collector current of 3.0 A, and a transition frequency of 3.0 MHz.
Bipolar Transistors - BJT NPN Gen Purp Power
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TIP31 |
| Product Name | Bipolar Transistors - BJT |