Central Semiconductor Corp. Bipolar Transistors - BJT TIP31 SL

Description
Bipolar Transistors - BJT NPN 40Vcbo 40Vceo 5.0Vebo 3.0A 2.0W
Description
Bipolar Transistors - BJT NPN 40Vcbo 40Vceo 5.0Vebo 3.0A 2.0W
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP31 series are silicon NPN power transistors in a TO-220 package for power amplifier and high-speed switching applications. The device has a continuous collector current of 3.0 A, a collector-emitter voltage of 40 V, and a power dissipation of 2.0 W at 25°C ambient. The thermal resistance junction-to-ambient is 62.5°C/W. It operates with a junction temperature range of -65°C to +150°C and meets RoHS compliance. The part number TIP31 SL is an orderable variant of the TIP31 series with lead-free plating.

Datasheet Summary
Powered by GS/AI

The TIP31 series are silicon NPN power transistors in a TO-220 package for power amplifier and high-speed switching applications. The device has a continuous collector current of 3.0 A, a collector-emitter voltage of 40 V, and a power dissipation of 2.0 W at 25°C ambient. The thermal resistance junction-to-ambient is 62.5°C/W. It operates with a junction temperature range of -65°C to +150°C and meets RoHS compliance. The part number TIP31 SL is an orderable variant of the TIP31 series with lead-free plating.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
TIP31 SL
Bipolar Transistors - BJT TIP31 SL
Bipolar Transistors - BJT NPN 40Vcbo 40Vceo 5.0Vebo 3.0A 2.0W

Bipolar Transistors - BJT NPN 40Vcbo 40Vceo 5.0Vebo 3.0A 2.0W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number TIP31 SL
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219526 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857BL3E6327XTMA1 - 912942-BC857BL3E6327XTMA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; PG-TSLP-3-1
View Details
4 suppliers