The TIP3055 is an NPN bipolar transistor in a TO-218 package, rated for a collector current of 15 A, a collector-emitter voltage of 60 V, and a power dissipation of 90 W. It has a minimum current gain (hFE) of 20 at a collector current of 4.0 A and a collector-emitter saturation voltage of 4.0 V at 15 A. The transition frequency is 3 MHz. The device is paired with the TIP2955 as a complementary PNP transistor. All TO-218 packaged devices, including the TIP3055, are discontinued and classified as End of Life, with no direct replacement listed.
Bipolar (BJT) Transistor NPN 100V 15A 3MHz 90W Through Hole TO-218
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP3055CS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |