Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1267424-TIP29
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 300μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
Vce Saturation (Maximum) at Ib, Ic: 700mV at 125mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 200mA, 4V
Maximum Power: 30W
Bipolar Transistors - BJT NPN Gen Purp Power
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1267424-TIP29 | TIP29 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP29 | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | TO-220; SOT3 | |
| Packing Method | Bulk; Bulk | |
| IC(max) | 0.3000 milliamps |