The TIP147 is a PNP silicon power Darlington transistor in a TO-218 package, designed for general purpose amplification and low-speed switching applications requiring high gain. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 10 A, and a power dissipation of 125 W. The thermal resistance from junction to case is 1.0 °C/W, and the operating and storage junction temperature range is from -65 °C to +150 °C. All TO-218 packaged devices in this series are discontinued and classified as End of Life, with replacements planned in the TO-247 package.
Bipolar (BJT) Transistor PNP 100V 10A 125W Through Hole TO-218
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP147CS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |