The TIP142 is an NPN silicon power Darlington transistor in a TO-218 package, rated for a collector-emitter voltage of 100 V, continuous collector current of 10 A, and power dissipation of 125 W. It has a thermal resistance of 1.0 °C/W and operates from -65 to +150 °C. The device features a typical VCE(sat) of 3.0 V at 10 A collector current and 40 mA base current, with a DC current gain of 500 at IC=10 A. The TO-218 package includes a collector tab. All TO-218 packaged devices in this series are discontinued and classified as End of Life, with TIP142 replaced by a TO-247 package variant.
Bipolar (BJT) Transistor NPN 100V 10A 125W Through Hole TO-218
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP142CS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |