The TIP141 is an NPN silicon power Darlington transistor in a TO-218 package, designed for general purpose amplifier and low speed switching applications requiring high gain. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 10 A, and a power dissipation of 125 W. The thermal resistance from junction to case is 1.0 °C/W, and the operating and storage junction temperature range is -65 to +150 °C. The saturation voltage is 3.0 V at 10 A collector current and 40 mA base current, with a minimum DC current gain of 500 at 10 A. The package features a collector tab bonded to the collector terminal.
Bipolar (BJT) Transistor NPN 80V 10A 125W Through Hole TO-218
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP141CS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |