Bipolar (BJT) Transistor NPN 60V 10A 125W Through Hole TO-218
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1267410-TIP140
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-218
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-218-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 5A, 4V
Maximum Power: 125W
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | TIP140CS-ND | 1267410-TIP140 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP140 |
| Polarity | NPN | NPN |
| Package Type | TO-218-3 | SOT3 |
| Packing Method | Bulk; Bulk |