Manufacturer: Central Semiconductor Corp
Win Source Part Number: 217051-TIP136
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Maximum Power Dissipation: 70W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP - Darlington 80V 8A 70W Through Hole TO-220-3
TRANS PNP DARL 80V 8A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 217051-TIP136 | TIP136-ND | TIP136 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP136 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Darlington | PNP |