Central Semiconductor Corp. 80V 8A Bipolar Transistor TIP131

Description
TRANS NPN DARL 80V 8A TO-220AB Product overview: TIP131 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP131 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 80V 8A TO-220AB Product overview: TIP131 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP131 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 8A Bipolar Transistor
276-TIP131
80V 8A Bipolar Transistor 276-TIP131
TRANS NPN DARL 80V 8A TO-220AB Product overview: TIP131 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP131 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 80V 8A TO-220AB Product overview: TIP131 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP131 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP131CS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP131CS-ND
Single Bipolar Transistors TIP131CS-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 8A 70W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN - Darlington 80V 8A 70W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP131 - 1267409-TIP131 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP131
1267409-TIP131
TRANSISTORS - Transistors (BJT) - Single - TIP131 1267409-TIP131
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267409-TIP131 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 70W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1267409-TIP131
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Status: Obsolete
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 70W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 276-TIP131 TIP131CS-ND 1267409-TIP131
Product Name 80V 8A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP131
IC(max) 8000 milliamps
VCEO 80 volts
PD 70000 milliwatts
Polarity NPN NPN
Unlock Full Specs
to access all available technical data