Bipolar (BJT) Transistor Through Hole TO-220-3
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 217050-TIP130
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
TRANS NP DARL 60V 8A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | TIP130-ND | 217050-TIP130 | TIP130 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP130 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 |