The TIP112 is an NPN Darlington power transistor in the TIP110 series, rated for a collector-emitter voltage of 100 V, a collector current of 2 A, and a power dissipation of 50 W. It is available in a TO-220 package. The TIP112 is the designated replacement for discontinued variants in the TIP110 series, including TIP110 and TIP111. It complies with RoHS standards and is offered in both lead-free (PBFREE) and tin/lead (TIN/LEAD) plating options.
Bipolar Transistors - BJT 100Vcbo 100Vceo 5.0Vebo 2.0A 50W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | TIP112 |
| Product Name | Bipolar Transistors - BJT |