The TIP112 is an NPN Darlington bipolar transistor in a TO-220-3 package. It is discontinued and classified as End of Life, with no suggested replacement provided. The TO-220 case has dimensions of 14.23 to 15.87 mm in length, 10.01 to 10.60 mm in width, and a mass of 1.89 g ±10%. The part is available with lead-free plating, indicated by the "PBFREE" suffix, and meets halogen-free EMC standards. The device is bulk packed in cardboard boxes with an antistatic coating, and 500 units per pack are standard. It is rated for 100V collector-emitter voltage and 25MHz transition frequency, as referenced in the existing catalog description which aligns with the series profile.
Bipolar (BJT) Transistor NPN - Darlington 100V 25MHz Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP112PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |