Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - TIP101 TIP101

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267394-TIP101 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN - Darlington Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 80mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 3A, 4V Maximum Power: 80W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267394-TIP101 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN - Darlington Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 80mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 3A, 4V Maximum Power: 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP101 - 1267394-TIP101 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP101
1267394-TIP101
TRANSISTORS - Transistors (BJT) - Single - TIP101 1267394-TIP101
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1267394-TIP101 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN - Darlington Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 2.5V at 80mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 3A, 4V Maximum Power: 80W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1267394-TIP101
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2.5V at 80mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 3A, 4V
Maximum Power: 80W

Buy Now
Single Bipolar Transistors - TIP101CS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP101CS-ND
Single Bipolar Transistors TIP101CS-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 8A 4MHz 80W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN - Darlington 80V 8A 4MHz 80W Through Hole TO-220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1267394-TIP101 TIP101CS-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP101 Single Bipolar Transistors
Polarity NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3
Packing Method Bulk; Bulk
TJ -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details