The PN918 is an NPN silicon RF transistor in a TO-92 package, designed for high-frequency amplifier and oscillator applications. It has a collector-emitter voltage rating of 15 V, a continuous collector current of 50 mA, and a power dissipation of 625 mW at 25°C. The device features a transition frequency of 600 MHz at 10 V and 4 mA, a collector-base capacitance of 1.7 pF at 10 V, and a current gain (hFE) of at least 20 at 3 mA. Operating and storage junction temperatures range from -65°C to +150°C. The lead finish is lead-free, as indicated by the PBFREE suffix.
15V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN918APMPBFREETB-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |