PN6010 is an NPN bipolar transistor for amplification and switching, housed in a TO-92 case with EBC lead configuration. It has a maximum collector-base voltage of 50 V, collector-emitter voltage of 40 V, and emitter-base voltage of 5.0 V. The DC current gain (hFE) ranges from 100 to 300 at a collector-emitter voltage of 1.0 V and collector current of 10 mA. The collector-emitter saturation voltage is 0.50 V at a collector current of 500 mA. The transition frequency is 105 MHz, and the output capacitance is 10 pF. The device is rated for a maximum power dissipation of 400 mW. The TIN/LEAD suffix indicates a lead-tin plating option available upon order specification.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN6010TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |