PN5828 is an NPN bipolar junction transistor for amplification and switching, housed in a TO-92 case with lead configuration EBC. It has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 40 V, and a maximum collector current of 2.0 A. With a minimum DC current gain (hFE) of 400 at a collector current of 2.0 mA and collector-emitter voltage of 5.0 V, it features a saturation voltage of 0.125 V at 10 mA collector current. The device has a collector-base capacitance of 4.0 pF, a transition frequency of 90 MHz, and operates at temperatures up to 150 °C. It meets RoHS compliance and is available in lead-formed, ammopack, or tape and reel formats.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5828TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |