PN5827 is an NPN small-signal transistor in a TO-92 case, intended for amplification and switching applications. It has a collector-base voltage rating of 50 V, a collector-emitter voltage of 40 V, and an emitter-base voltage of 5.0 V. The device exhibits a DC current gain (hFE) ranging from 250 to 500 at a collector current of 2.0 mA and collector-emitter voltage of 5.0 V. The saturation voltage is 0.125 V at 2.0 mA collector current. It features a transition frequency of 90 MHz and a collector capacitance of 4.0 pF. The part is available in a lead-formed configuration and supports tin/lead plating as indicated by the suffix.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN5827TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |